The RS1006FL T/R is a surface mount fast recovery rectifier manufactured by Panjit. It is designed for applications requiring efficient and rapid switching, typically found in high-frequency circuits and power supplies. The "T/R" designation indicates that it is supplied in tape and reel packaging for automated assembly.
Applications
- High-frequency switching power supplies
- DC-DC converters
- Freewheeling diodes in motor control circuits
- Snubber circuits
- Power factor correction (PFC) circuits
Features
- Fast recovery time: Enables efficient operation in high-frequency circuits.
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Withstands high surge currents, ensuring robustness.
- Surface mount package: Allows for automated assembly and compact PCB design.
- RoHS compliant: Environmentally friendly, meeting RoHS standards.
- Low leakage current: Reduces power consumption and improves overall performance.
Benefits
- Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in switching power supplies and DC-DC converters.
- Enhanced reliability: The high surge current capability ensures reliable operation under transient conditions.
- Simplified assembly: The surface mount package facilitates automated assembly, reducing manufacturing costs.
- Reduced power consumption: Low leakage current helps minimize power consumption, especially in standby mode.
- Compact design: The small surface mount package enables compact and space-saving circuit designs.
Additional Details
The RS1006FL has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1.0A. The typical forward voltage drop (VF) is around 1.0V at IF = 1.0A. Its fast reverse recovery time (trr) is typically less than 75 ns. The device is available in a DO-214BA (SMA) package. The operating junction temperature range is typically from -55°C to +150°C. This rectifier is particularly well-suited for applications where fast switching and minimal power loss are critical requirements. Consult the Panjit datasheet for complete specifications and application guidelines.