EN
  • EN
  • DE

SB1040FCTT/P

Part No SB1040FCTT/P
Manufacturer Panjit
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091261-SB1040FCTT/P
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB1040FCTT/P CAD Model

Description

The SB1040FCTT/P is a Schottky Barrier Rectifier from Panjit, designed for high-efficiency rectification in various power electronic applications. Featuring a dual common cathode configuration, this device is ideal for circuits requiring efficient thermal performance and reduced component count. It's commonly used in switching power supplies, DC-DC converters, and freewheeling diode applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switched-mode power supplies (SMPS) for improved efficiency.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert voltage levels.
  • Freewheeling Diode: Protects circuits from inductive voltage spikes when switching inductive loads like relays and motors.
  • Reverse Polarity Protection: Prevents damage from reversed power supply connections.
  • LED Lighting: Used in LED drivers for efficient and reliable power delivery.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves overall circuit efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, making it suitable for modern power electronics.
  • Dual Common Cathode Configuration: Provides two diodes in a single package, reducing component count and simplifying PCB layout.
  • High Surge Current Capability: Withstands high current surges, ensuring reliability under transient conditions.
  • TO-220 Package: Provides good thermal performance and ease of mounting.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure stable performance.
  • Simplified Design: Dual diode configuration simplifies circuit design and reduces PCB space requirements.
  • Good Thermal Performance: TO-220 package facilitates efficient heat dissipation.
  • Protection Against Damage: Protects circuits from voltage spikes and reverse polarity connections.

Additional Details

The SB1040FCTT/P Schottky Barrier Rectifier has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 10A (5A per diode). The low forward voltage drop (VF), typically around 0.5V, significantly reduces power dissipation compared to standard PN junction diodes. The fast switching speed allows for efficient operation at high frequencies. The dual common cathode configuration in a TO-220 package simplifies the design and reduces the number of components required. Always consult the datasheet provided by Panjit for detailed specifications, application notes, and safety precautions to ensure proper usage and optimal performance. Proper heat sinking is crucial for maintaining the device within its operating temperature limits and ensuring long-term reliability.

You May Also Be Interested in

Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess