EN
  • EN
  • DE

SB1040FT/P

Part No SB1040FT/P
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091260-SB1040FT/P
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB1040FT/P CAD Model

Description

The SB1040FT/P is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification in various applications, particularly those requiring low forward voltage drop and fast switching speeds. This device is commonly used in switching power supplies, DC-DC converters, and freewheeling diode applications.

Applications

  • Switching Power Supplies: Used as a rectifier in SMPS to improve efficiency and reduce power loss.
  • DC-DC Converters: Implemented in voltage converters for efficient and stable voltage regulation.
  • Freewheeling Diode: Protects circuits from inductive voltage spikes when switching inductive loads like relays and motors.
  • Reverse Polarity Protection: Prevents damage to circuits in case of accidental reverse polarity connection.
  • Solar Power Systems: Used in solar panel systems to prevent reverse current flow and improve overall system efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, making it suitable for modern power electronics.
  • High Surge Current Capability: Provides robust protection against transient current surges.
  • Plastic Package: Offers good insulation and ease of mounting.
  • RoHS Compliant: Complies with environmental regulations, ensuring the device is free from hazardous substances.

Benefits

  • Increased Efficiency: Reduces power loss and heat generation in power electronic circuits.
  • Enhanced Reliability: Provides stable performance even under demanding operating conditions.
  • Simplified Design: Easy to integrate into various circuit configurations due to its standard package and electrical characteristics.
  • Compact Size: Allows for miniaturization of electronic devices.
  • Environmental Friendliness: Reduces the environmental impact of electronic waste.

Additional Details

The SB1040FT/P Schottky Barrier Rectifier has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 10A. The low forward voltage drop (VF) is typically around 0.5V, which significantly reduces power dissipation compared to standard PN junction diodes. The fast switching speed allows for efficient operation at high frequencies, making it ideal for modern switching power supplies and DC-DC converters. The plastic package provides good insulation and allows for easy mounting on PCBs. Always consult the datasheet provided by Panjit for detailed specifications, application notes, and safety precautions to ensure proper usage and optimal performance of the SB1040FT/P.

You May Also Be Interested in

Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess