The SB20150FCTW is a Schottky Barrier Rectifier manufactured by Panjit. This diode is optimized for high-efficiency rectification and fast switching capabilities. It is characterized by a low forward voltage drop to reduce power loss and increase efficiency and is designed for automated assembly.
Applications:
- Switching mode power supplies
- High-frequency inverters
- DC-DC converters
- Freewheeling applications
- Polarity protection circuits
Features:
- High forward surge current capability
- Low forward voltage drop
- High switching speed
- Lead-free finish, RoHS compliant
- Designed for automated placement
Benefits:
- Reduces power dissipation and enhances efficiency
- Improved system reliability and performance
- Simplified manufacturing process
- Environmentally friendly
- Protection from voltage spikes
Technical Specifications:
The SB20150FCTW has a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 20A. The forward voltage drop is typically around 0.7V at 10A. The device operates within a temperature range of -65°C to +150°C. This component is typically found in a TO-220F package which is an isolated package.
The Schottky barrier construction facilitates a faster switching response when compared to traditional PN junction diodes, enabling its suitability in high-frequency applications. Its high surge current withstanding capability ensures resilience against transient voltage irregularities. The SB20150FCTW is widely implemented in power supplies, inverters, and DC-DC converters to enhance overall efficiency and system reliability.
Key Parameters:
- VRRM: 150V
- IF(AV): 20A
- VF: ~0.7V at 10A
- Package: TO-220F