EN
  • EN
  • DE

SB2060CT

Part No SB2060CT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 313602-SB2060CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB2060CT CAD Model

Description

The SB2060CT is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for efficient power rectification with a focus on low forward voltage drop and fast switching speeds. The 'CT' designation generally indicates a common cathode configuration in a TO-220 or similar package, typically housing two diodes. This allows for flexible circuit designs, such as center-tapped rectifiers.

Applications:

  • Switching Power Supplies (SMPS)
  • High-Frequency DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • Battery Charging Circuits

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation
  • High Surge Current Capability: Provides robustness against transient events
  • Fast Switching Speed: Enables efficient operation at higher frequencies
  • Common Cathode Configuration: Offers design flexibility
  • High Reliability: Ensures long-term performance

Benefits:

  • Increased Power Efficiency: Reduces energy waste
  • Improved System Reliability: Protects against voltage spikes
  • Reduced Switching Losses: Enhances performance at high frequencies
  • Simplified Circuit Design: Facilitates compact layouts
  • Extended Product Lifespan: Provides dependable operation over time

Additional Details:

The SB2060CT typically features a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 20A (10A per diode). The operating temperature range is commonly from -55°C to +150°C. The low forward voltage drop (VF), typically around 0.7V at rated current, minimizes power loss and improves efficiency. The fast reverse recovery time (trr) allows for high-frequency operation with minimal switching losses. The common cathode configuration makes it suitable for use in full-wave center-tapped rectifier circuits. Refer to the official datasheet from Panjit for detailed electrical characteristics, thermal specifications, and package dimensions.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess