EN
  • EN
  • DE

SB3040ST

Part No SB3040ST
Manufacturer Panjit
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246472-SB3040ST
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB3040ST CAD Model

Description

The SB3040ST is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for use in switching power supplies, inverters, and as free-wheeling diodes in inductive loads. Schottky rectifiers are known for their fast switching speeds and low forward voltage drop, making them ideal for high-frequency applications where efficiency is critical.

Applications

  • Switching Power Supplies: Secondary rectification in SMPS to improve efficiency.
  • DC-DC Converters: Used as a rectifier in DC-DC converters.
  • Polarity Protection: Reverse polarity protection in various electronic circuits.
  • Free-Wheeling Diode: Used as a free-wheeling diode for inductive loads such as relays and motors.
  • LED Lighting: Rectification in LED lighting applications.

Features

  • Voltage Rating: 40V Reverse Voltage (VR).
  • Current Rating: 3.0A Forward Current (IF).
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Fast reverse recovery time for high-frequency operation.
  • High Surge Capability: Withstands high surge currents.
  • Operating Temperature: Wide operating temperature range for reliable performance.
  • TO-277A Package: Surface mount package for automated assembly.

Benefits

  • High Efficiency: Low forward voltage drop and fast switching speed minimize power losses.
  • Reliable Operation: High surge capability and wide operating temperature range ensure reliable operation.
  • Simplified Design: Easy to use in a variety of applications due to its standard characteristics.
  • Compact Size: Surface mount package allows for compact designs.

Additional Details

The SB3040ST is typically used in conjunction with input and output capacitors for filtering. The device is designed to withstand ESD events. It is important to follow Panjit's recommended application notes and design guidelines to ensure proper operation and avoid damage to the device. The device is typically mounted on a PCB using surface mount techniques. Proper thermal management is important to avoid overheating the device. The SB3040ST is a robust and reliable rectifier suitable for various high-frequency applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess