EN
  • EN
  • DE

SB4045LCT

Part No SB4045LCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description DUAL LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246495-SB4045LCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB4045LCT CAD Model

Description

The SB4045LCT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in a variety of applications, offering low forward voltage drop and fast switching speed. It is particularly well-suited for use in power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications:

  • Switching power supplies: As a rectifier in the output stage to improve efficiency.
  • DC-DC converters: In various converter topologies, such as buck, boost, and buck-boost converters.
  • Freewheeling diodes: In inductive circuits to protect switching transistors from voltage spikes.
  • Polarity protection: To prevent damage from reverse voltage connections.
  • Solar panel bypass diodes: To improve the overall efficiency of solar panel arrays.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • Fast switching speed: Reduces switching losses and improves efficiency at high frequencies.
  • Low leakage current: Minimizes power consumption in standby mode.
  • High reliability: Ensures long-term performance in demanding applications.

Benefits:

  • Improved efficiency: Low forward voltage drop and fast switching speed minimize power losses.
  • Enhanced system performance: Reliable and stable operation ensures consistent performance of connected devices.
  • Protection against damage: High surge current capability provides protection against transient events.
  • Reduced heat dissipation: Lower power losses result in less heat generation.

The Panjit SB4045LCT Schottky Barrier Rectifier provides a high-performance solution for efficient rectification in a wide range of applications. Its low forward voltage drop, fast switching speed, and high surge current capability make it an ideal choice for power supplies, DC-DC converters, and other power-sensitive systems. The rectifier’s robust design and reliable performance ensure long-term operation in demanding environments.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6445 $62.0895
25+ $4.6316 $115.7900
39+ $4.4872 $175.0008
54+ $4.3428 $234.5112
69+ $4.1973 $289.6137
93+ $3.7630 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess