The SBT20120LFCT_T0 is a Schottky Barrier Rectifier designed for high-efficiency rectification. This device features a low forward voltage drop and fast switching speed, making it ideal for applications requiring minimal power loss and high-frequency operation. The rectifier is commonly used in switching power supplies, freewheeling diodes, and DC-DC converters.
Applications
- Switching power supplies
- Freewheeling diodes
- DC-DC converters
- Reverse polarity protection
- High-frequency rectification
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High-temperature operation
- Lead-free finish
Benefits
- Increased efficiency in power conversion
- Reduced power dissipation
- Improved system reliability
- Compliance with environmental standards
Technical Specifications
The SBT20120LFCT_T0 has a maximum repetitive peak reverse voltage of 120V and an average forward current of 20A. It features a low forward voltage drop, typically 0.7V at 10A. The device has a high surge current capability, allowing it to withstand transient current spikes. The fast switching speed enables efficient operation in high-frequency applications. The rectifier is designed for high-temperature operation, ensuring reliable performance in demanding environments. It is available in a TO-220 package.