EN
  • EN
  • DE

SK23 T/R

Part No SK23 T/R
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case DO-214AA
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 756593-SK23 T/R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK23 T/R CAD Model

Description

The SK23 T/R is a Schottky barrier rectifier diode manufactured by Panjit. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it suitable for use in switched-mode power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used as a rectifier to efficiently convert AC voltage to DC voltage.
  • DC-DC Converters: Implemented in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Freewheeling Diode: Employed to protect inductive loads from voltage spikes when switched off.
  • Solar Power Systems: Used in solar inverters for efficient DC-AC conversion.
  • LED Lighting: Utilized in LED drivers for efficient power conversion and protection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses, allowing for high-frequency operation.
  • High Surge Current Capability: Withstands high current surges, enhancing reliability in transient conditions.
  • Small Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast reverse recovery time minimize power losses.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving reliability.
  • Compact Design: Small package allows for space-saving designs.
  • Improved System Reliability: High surge current capability protects against transient voltage events.
  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.

The SK23 T/R features a Schottky barrier construction that provides both low forward voltage drop and fast switching speeds. Its maximum forward current rating is specified. The operating temperature range is detailed to guarantee functionality across temperatures. The device's surge current capability is specified to handle transient power fluctuations. This Schottky diode offers reliable performance. It is frequently used in space-sensitive electronics devices. This makes the rectifier suitable for diverse environments.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,990 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess