EN
  • EN
  • DE
  • IT

SK36_R2_00001

Part No SK36_R2_00001
Manufacturer Panjit
Description Schottky-diode 3A 60V Smc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1115945-SK36_R2_00001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK36_R2_00001 CAD Model

Description

The SK36 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for applications requiring efficient rectification, fast switching speed, and low forward voltage drop. It's commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits. The SK36 comes in a DO-214AA (SMB) package and can handle a forward current of 3.0 Amperes. The '_R2_00001' might indicate a specific revision or manufacturing code.

Applications

  • Switching Power Supplies: Rectification in DC-DC converters and AC-DC power supplies.
  • Freewheeling Diodes: Protection against inductive kickback in motor control circuits and relay drivers.
  • Polarity Protection: Preventing reverse voltage damage in electronic circuits.
  • High-Frequency Rectification: Rectifying high-frequency signals in RF and microwave applications.
  • Solar Power Systems: Bypass diodes in solar panel arrays.

Features

  • Schottky Barrier Construction: Provides low forward voltage drop and fast switching speed.
  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Device (SMD): Designed for surface-mount assembly, facilitating automated manufacturing.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves overall efficiency.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced System Reliability: Protects against reverse voltage and transient surges, increasing system reliability.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Automated Assembly: SMD design enables automated assembly processes, reducing manufacturing costs.

Technical Specifications

The SK36 has a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 3.0A. The forward voltage drop (VF) is typically around 0.7V at the rated current. It is a surface-mount device (SMD) available in the DO-214AA (SMB) package. The operating junction temperature range is typically -55°C to +150°C. Detailed electrical characteristics and dimensions can be found in the Panjit datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0879 $65.0460
1,790+ $0.0725 $129.7750
2,780+ $0.0699 $194.3220
3,775+ $0.0685 $258.5875
4,905+ $0.0660 $323.7300
6,525+ $0.0595 $388.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess