The SS1020FLT/R is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency applications requiring fast switching and low forward voltage drop. The 'FL' likely indicates a specific package type (Flat Lead), and 'T/R' signifies Tape and Reel packaging for automated assembly processes.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- LED lighting applications
Features:
- Low forward voltage drop
- Fast switching speed
- High surge current capability
- Flat Lead (FL) package for efficient heat dissipation
- Tape and Reel (T/R) packaging for automated assembly
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Reliable performance in high-frequency circuits
- Easy integration into automated manufacturing lines
- Enhanced thermal performance due to the flat lead package
Specifications:
The SS1020FLT/R typically has a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF) of 1.0A. Its forward voltage (VF) is typically low, around 0.4V at 1.0A. The device boasts a fast reverse recovery time. It is designed for surface mount assembly. Operating junction temperature ranges from -55°C to +125°C.
This Schottky rectifier is well-suited for applications demanding efficient and reliable rectification, especially in automated manufacturing environments. The combination of its low forward voltage drop, fast switching speed, and efficient thermal characteristics contributes to overall system performance and reliability.