The SS1040HEWS-R1-00001 is a Schottky Barrier Rectifier from Panjit. It is designed for high-efficiency rectification in various power supply and circuit protection applications. This device features a low forward voltage drop and fast switching speed, contributing to improved system performance and reduced power loss.
Applications:
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- Reverse current protection
- DC-DC converters
- LED lighting
- Photovoltaic systems
Features:
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- High surge current capability: Withstands transient surges and overloads.
- High reliability: Designed for long-term performance and stability.
- RoHS compliant: Environmentally friendly and compliant with regulations.
- Surface mount package: Allows for automated assembly and compact designs.
Benefits:
- Improved efficiency: Low forward voltage drop and fast switching speed reduce power loss.
- Increased reliability: Robust design and high surge current capability ensure reliable operation.
- Simplified design: Easy to integrate into various circuits.
- Reduced system cost: Improves overall system efficiency, which may reduce overall design costs.
Additional Details:
The SS1040HEWS-R1-00001 typically has a forward current rating of 10A and a reverse voltage rating of 40V. It is commonly packaged in a DO-214AB (SMC) package. Detailed electrical characteristics, including reverse leakage current, junction capacitance, and thermal resistance, can be found in the product datasheet available from Panjit.