EN
  • EN
  • DE

SXM56LF_R1_00001

Part No SXM56LF_R1_00001
Manufacturer Panjit
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097538-SXM56LF_R1_00001
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SXM56LF_R1_00001 CAD Model

Description

The SXM56LF_R1_00001 is a transient voltage suppressor (TVS) diode manufactured by Panjit. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This particular TVS diode is likely designed for surface mount applications, as indicated by the 'SM' in the part number.

Applications

  • Data lines: Protection of data lines in various electronic devices from ESD and surge events.
  • Microcontrollers: Safeguarding microcontroller inputs and outputs.
  • Communication equipment: Protection in communication interfaces like Ethernet and USB.
  • Consumer electronics: Protection in smartphones, tablets, and other portable devices.
  • Industrial equipment: Surge protection in industrial control systems and instrumentation.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during a transient event.
  • Fast response time: Quickly responds to transient events, preventing damage to sensitive components.
  • Surface mount package: Allows for efficient board assembly and minimizes board space.
  • High surge capability: Capable of withstanding high surge currents without degradation.
  • Low leakage current: Minimizes power consumption and ensures signal integrity.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, increasing the overall reliability of the system.
  • Reduced downtime: Prevents system failures due to transient events, minimizing downtime.
  • Cost savings: Reduces the need for costly repairs and replacements of damaged components.
  • Improved product safety: Ensures the safety of electronic devices by preventing overvoltage conditions.
  • Compliance with industry standards: Helps meet regulatory requirements for ESD and surge protection.

Additional Details

Specific technical specifications, such as the standoff voltage, breakdown voltage, clamping voltage, and peak pulse current, can be found in the product datasheet. The datasheet will also provide information on the package type, operating temperature range, and other relevant parameters. This TVS diode is crucial for protecting electronic circuits against voltage surges, ensuring their reliable operation and longevity.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1528 $50.4240
800+ $0.1254 $100.3200
1,235+ $0.1215 $150.0525
1,705+ $0.1176 $200.5080
2,200+ $0.1137 $250.1400
2,945+ $0.1019 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess