EN
  • EN
  • DE

US1001FL

Part No US1001FL
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 396225-US1001FL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1001FL CAD Model

Description

The US1001FL is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency, low forward voltage drop, and fast switching capabilities. This makes it suitable for a variety of applications where efficient rectification and protection are required.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connections.
  • Free-Wheeling Diodes: Provides a path for inductive current when a switching device turns off.
  • Solar Panel Systems: Employed in bypass diodes and blocking diodes to enhance the performance and lifespan of solar panels.
  • LED Lighting: Used to improve the efficiency and reliability of LED drivers.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands high current surges, providing reliable protection.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Low Leakage Current: Reduces power consumption and improves overall system performance.
  • Surface Mount Package (FL): Allows for automated assembly and compact design.

Benefits

  • Improved Efficiency: Reduces power waste and lowers operating costs.
  • Enhanced Reliability: Protects circuits from damage and extends product lifespan.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Simplified Circuit Design: Easier to integrate into existing circuits.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The specific characteristics of the US1001FL, such as its maximum forward current, reverse voltage, and operating temperature range, are detailed in the manufacturer's datasheet. Typically, these rectifiers have a forward current around 1A and a reverse voltage rating suitable for a range of applications. The FL package is a small, flat lead package, facilitating efficient heat dissipation. Always consult the official Panjit datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5442 $61.7680
95+ $1.2682 $120.4790
145+ $1.2278 $178.0310
195+ $1.1885 $231.7575
255+ $1.1492 $293.0460
340+ $1.0303 $350.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess