EN
  • EN
  • DE

US1002FL GN

Part No US1002FL GN
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 396227-US1002FL GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1002FL GN CAD Model

Description

The US1002FL GN is a Schottky Barrier Rectifier manufactured by Panjit. This device shares similar characteristics with other members of the US1002FL family, offering high efficiency, low forward voltage drop, and fast switching capabilities. The 'GN' suffix likely denotes a specific variation related to packaging or compliance standards (e.g., RoHS compliance). As a Schottky diode, it's optimized for applications requiring fast switching and minimal voltage loss.

Applications

  • DC-DC Converters: Used in various DC-DC conversion stages to improve power efficiency.
  • Reverse Polarity Protection: Protects electronic circuits from damage due to incorrect polarity.
  • Free-Wheeling Diode: Provides a path for inductive current when a switching element is turned off.
  • Solar Inverters: Used to increase overall efficiency of solar power inverters.
  • Power Management Systems: Employed in power distribution and management circuits.

Features

  • Low Forward Voltage Drop: Reduces power loss and heat generation, increasing system efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes and surge currents.
  • Low Reverse Leakage Current: Minimizes power consumption and improves overall system performance.
  • Surface Mount Package (FL): Suitable for automated assembly processes and compact designs.
  • 'GN' Suffix: Potentially indicates a specific compliance standard (e.g., RoHS) or a particular packaging variation.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Circuit Protection: Safeguards sensitive circuits from damage.
  • Smaller Footprint: Enables compact and lightweight designs.
  • Simplified Design: Easier integration into existing circuit designs.
  • Increased Reliability: Extends the lifespan of electronic products.

Additional Details

The US1002FL GN's specific electrical characteristics, such as maximum forward current, reverse voltage, and thermal resistance, are found in the official Panjit datasheet. It's designed for surface-mount assembly using standard reflow soldering techniques. The 'GN' suffix may indicate RoHS compliance, which is a common requirement for electronic components in many regions. Always refer to the official datasheet for precise specifications and application guidelines to ensure proper operation and avoid damage to the component or surrounding circuitry.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess