EN
  • EN
  • DE

US1M_R1

Part No US1M_R1
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961089-US1M_R1
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1M_R1 CAD Model

Description

The US1M_R1 is a surface-mount rectifier diode manufactured by Panjit. It is designed for high-efficiency rectification in a variety of applications. This diode offers a low forward voltage drop and high surge current capability, making it suitable for demanding power supply applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage.
  • Adapters: Found in AC/DC adapters for various electronic devices.
  • DC-DC Converters: Used for rectification in DC-DC converter circuits.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Free-wheeling Diode: Used as a free-wheeling diode in inductive load circuits.

Features:

  • High Surge Current Capability: Withstands high surge currents, providing robust performance in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss, resulting in higher efficiency.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Reliability: Designed for long-term reliability in various operating conditions.
  • Glass Passivated Chip Junction: Provides enhanced reliability and stability.

Benefits:

  • Efficient Rectification: Low forward voltage drop ensures efficient rectification, minimizing power loss.
  • Robust Performance: High surge current capability ensures reliable performance in demanding applications.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small footprint allows for compact designs, saving board space.
  • Improved System Reliability: High reliability ensures long-term system performance and reduces the risk of failure.

The US1M_R1 from Panjit is a reliable and efficient surface-mount rectifier diode. Its high surge current capability, low forward voltage drop, and surface mount package make it an excellent choice for a wide range of applications, including switching power supplies, adapters, and DC-DC converters. This diode offers a robust and cost-effective solution for demanding rectification needs.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess