The PS8101TQFN48GTR-A0 is an embedded DisplayPort (eDP) timing controller (TCON) developed by Parade Technologies. It is specifically engineered to drive high-resolution LCD panels commonly found in modern laptops, tablets, and all-in-one computers. This device incorporates advanced features designed to optimize image quality, manage power efficiently, and simplify display system integration.
Applications:
- Notebook Computers
- Tablet Devices
- All-in-One PCs
- Embedded Display Systems
Features:
- eDP (Embedded DisplayPort) 1.4 Compliant
- Supports panel resolutions up to WQXGA (2560x1600)
- Integrated Timing Controller (TCON)
- Adaptive Overdrive Technology
- Backlight Control with PWM Dimming
- Low Power Consumption Design
- QFN48 Package
Benefits:
- Enables high-resolution display performance in portable devices
- Improves image clarity and reduces motion blur with adaptive overdrive
- Extends battery life through efficient power management
- Streamlines display system design with integrated TCON functionality
- Offers a compact and cost-effective solution for eDP applications
Additional Details:
The PS8101TQFN48GTR-A0 is designed to be fully compliant with the eDP 1.4 standard, supporting high bandwidth and enabling features like panel self-refresh (PSR) for reduced power consumption. The integrated timing controller manages all display timing and control signals, simplifying the design process and reducing the need for external components. The adaptive overdrive technology dynamically adjusts the LCD panel's response time, minimizing motion blur and improving the overall visual experience. The PWM dimming control allows for precise adjustment of backlight brightness, further contributing to power efficiency and visual comfort.
The QFN48 package provides a compact footprint, making it suitable for space-constrained applications. The 'TR' in the part number typically indicates that the device is provided on Tape and Reel for automated assembly. This device supports a variety of color depths and display modes, and its low power consumption is a key feature for extending battery life in portable devices. The PS8101TQFN48GTR-A0 is a versatile and efficient solution for driving high-resolution LCD panels in a wide range of applications.