The PS8301TQFN40GTR-A2 is a high-performance DisplayPort re-timer designed for USB Type-C applications, manufactured by Parade Technologies. It's a crucial component for maintaining signal integrity in devices transmitting high-resolution video over the USB-C connector using DisplayPort Alternate Mode.
Applications
- USB-C docking stations
- Laptops and Ultrabooks with USB-C DisplayPort Alt Mode
- Monitors with USB-C input
- Tablets with USB-C DisplayPort Alt Mode
- USB-C to DisplayPort adapters
Features
- Compliant with DisplayPort 1.4 standard
- Supports data rates up to 8.1 Gbps per lane (HBR3)
- Integrated re-timer to compensate for signal loss
- USB Type-C DisplayPort Alternate Mode support
- Low power consumption
- 40-pin TQFN package
Benefits
- Ensures reliable DisplayPort signal transmission over USB-C
- Extends the reach of high-resolution video signals
- Maintains signal integrity and reduces jitter
- Enables high-performance display capabilities in USB-C devices
- Reduces system BOM cost by integrating re-timer functionality
The PS8301TQFN40GTR-A2 is specifically designed to address the signal degradation that occurs when transmitting high-bandwidth DisplayPort signals over the USB-C connector. The integrated re-timer compensates for insertion loss and inter-symbol interference (ISI), ensuring a clean and reliable signal at the display. This is particularly important for high-resolution displays and long cable lengths.
The device supports DisplayPort 1.4, including High Bit Rate 3 (HBR3) data rates up to 8.1 Gbps per lane, enabling support for 4K and 8K displays at high refresh rates. The low power consumption of the PS8301TQFN40GTR-A2 makes it suitable for battery-powered devices such as laptops and tablets. The compact 40-pin TQFN package allows for easy integration into space-constrained designs. Furthermore, it is fully compliant with the USB Type-C DisplayPort Alternate Mode specification. The PS8301TQFN40GTR-A2 is a vital component for ensuring robust and reliable DisplayPort performance in USB-C enabled devices, allowing for seamless connectivity and high-quality display experiences.