The PS8321QFN56GTR is a DisplayPort 1.4 to HDMI 2.0 converter, designed by Parade Technologies. This chip bridges the gap between devices outputting DisplayPort signals and displays that use HDMI, making it a crucial component for a variety of multimedia applications.
Applications
- Docking Stations
- Laptops
- Desktop computers
- Display adapters
- Monitors
Features
- Converts DisplayPort 1.4 to HDMI 2.0
- Supports resolutions up to 4K at 60Hz
- HDCP 1.4 and HDCP 2.2 content protection
- 56-pin QFN package
- Low power consumption
Benefits
- Enables connectivity between DisplayPort sources and HDMI displays
- Allows use of legacy HDMI displays with modern DisplayPort devices
- Ensures high-quality video output
- Compliant with content protection standards
- Suitable for power-sensitive applications
The PS8321QFN56GTR facilitates seamless connectivity between devices with DisplayPort outputs and displays that use HDMI inputs. This is particularly useful in scenarios where older HDMI monitors need to be connected to newer computers with DisplayPort outputs, or in docking stations that provide both DisplayPort and HDMI connectivity. The converter supports resolutions up to 4K at 60Hz, ensuring that users can enjoy high-quality video output on compatible displays.
The device is fully compliant with HDCP 1.4 and HDCP 2.2 content protection standards, allowing for the secure transmission of protected content. The 56-pin QFN package offers a compact form factor suitable for integration into a variety of devices. The PS8321QFN56GTR is also designed for low power consumption, making it an ideal choice for battery-powered devices such as laptops. Overall, the PS8321QFN56GTR is a versatile and reliable solution for converting DisplayPort signals to HDMI, enabling seamless connectivity and high-quality video output across a wide range of devices and displays. Its compliance with industry standards and low power consumption further enhance its appeal for various applications.