EN
  • EN
  • DE

AD8475ACPZ-WP

Part No AD8475ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tray
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 50V/µs
-3db Bandwidth 150 MHz
Current - Supply 3mA
Current - Output / Channel 110 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD8475ACPZ-WP,-2735-AD8475ACPZ-WP,2156-AD8475ACPZ-WP,AD8475ACPZWP
Standard Package 50
Win Source Part Number 1230812-AD8475ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8475ACPZ-WP CAD Model

Description

AD8475ACPZ-WP - Analog Devices Inc.

The AD8475ACPZ-WP from Analog Devices Inc. is a high-performance, fully differential funnel amplifier designed for precision signal conditioning and data acquisition systems. This robust component is optimized for driving high-performance analog-to-digital converters (ADCs) and offers a wide range of features that make it suitable for a variety of demanding applications in industrial, medical, and communication systems.

Key Features:

  • Fixed Gains: The AD8475ACPZ-WP comes with factory-set gain options of 0.4 and 0.8, providing flexibility in amplification levels while maintaining excellent linearity and minimal noise.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this amplifier can handle high-speed signals without significant distortion, making it ideal for high-frequency applications.
  • Low Distortion: It features low harmonic distortion, ensuring that the signal integrity is maintained even at high frequencies.
  • Low Offset Voltage: The low input offset voltage minimizes errors in precision applications, enhancing the overall accuracy of the signal chain.
  • High Common-Mode Rejection Ratio (CMRR): With excellent CMRR, the AD8475ACPZ-WP effectively reduces common-mode noise, which is critical in differential signaling applications.
  • Single-Supply Operation: It operates on a single 5 V supply, simplifying power management in systems that may have limited power supply options.
  • Robust Packaging: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Wide Operating Temperature Range: The AD8475ACPZ-WP is designed to perform reliably in extreme environments with an operating temperature range from -40°C to +125°C.

Applications:

  • High-precision data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • Communication infrastructure
  • Automated test equipment

The AD8475ACPZ-WP's combination of features ensures it can be seamlessly integrated into systems that require precise signal amplification and conditioning with minimal additional circuitry. Whether it's for a high-speed ADC interface or a signal processing application, this differential amplifier from Analog Devices Inc. offers a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess