EN
  • EN
  • DE

PS8511BTQFN20GTR

Part No PS8511BTQFN20GTR
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281445-PS8511BTQFN20GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8511BTQFN20GTR CAD Model

Description

The PS8511BTQFN20GTR, a product of Parade Technologies, is a DisplayPort re-driver designed to improve signal integrity and extend transmission distances for DisplayPort signals in various electronic devices. This component is crucial in applications where signal attenuation due to long cables or PCB traces can negatively impact display quality. The PS8511BTQFN20GTR regenerates the signal, ensuring reliable transmission and high-resolution display capabilities.

Applications:

  • High-Performance Laptops: Improving DisplayPort signal quality in laptops to ensure stable and clear display output, especially when connecting to external monitors.
  • Desktop Motherboards: Enhancing DisplayPort signal integrity on motherboards for reliable connectivity with high-resolution displays.
  • Graphics Cards: Boosting the signal strength of DisplayPort outputs on graphics cards, supporting longer cable lengths and higher resolutions.
  • Docking Stations and Port Replicators: Extending the reach of DisplayPort signals in docking stations and port replicators, providing flexibility in device placement.
  • Active DisplayPort Cables: Incorporating re-drivers into active cables to maintain signal quality over extended distances.

Features:

  • DisplayPort 1.4 Compliance: Fully compliant with the DisplayPort 1.4 standard, supporting data rates up to 8.1 Gbps per lane.
  • Adaptive Equalization: Automatically compensates for signal loss and distortion, optimizing signal integrity in various operating conditions.
  • Pre-Emphasis Control: Enhances the signal at the transmitter to counteract attenuation during transmission.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable devices.
  • Automatic Link Training Support: Simplifies setup and ensures compatibility with connected DisplayPort devices by supporting automatic link training.
  • QFN20 Package: Utilizes a compact Quad Flat No-Lead (QFN) 20-pin package for space-constrained applications.

Benefits:

  • Extended Transmission Range: Allows for the use of longer DisplayPort cables without compromising signal quality or display resolution.
  • Improved Signal Integrity: Enhances the reliability and stability of DisplayPort signals, reducing the occurrence of display artifacts and signal loss.
  • High-Resolution Display Support: Ensures reliable support for high-resolution displays, including 4K and higher, even over longer distances.
  • Simplified System Design: Reduces the complexity of PCB routing and minimizes the impact of signal attenuation on overall system performance.
  • Broad Device Compatibility: Compatible with a wide range of DisplayPort devices, ensuring seamless integration into various systems.

Additional Details:

The PS8511BTQFN20GTR is designed to operate on a standard power supply voltage and meets industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and pre-emphasis technologies work together to ensure that DisplayPort signals remain robust and reliable, even under challenging operating conditions. This re-driver is particularly valuable in applications where maintaining high display quality and signal integrity over extended distances is essential.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess