EN
  • EN
  • DE

PE4230

Part No PE4230
Manufacturer Pasternack Enterprises, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description HN Male Right Angle Connector Cl / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Pasternack Enterprises, Inc.
Series *
Package Retail Package
Product Status Active
Standard Package 1 pcs
Win Source Part Number 654069-PE4230
Ultra Librarian 3D Model Ultra Librarian PE4230 CAD Model

Description

The PE4230 is a high-linearity SPDT (Single Pole Double Throw) RF switch manufactured by Pasternack Enterprises, Inc. It's designed for use in various wireless communication and test and measurement applications where high performance and low insertion loss are critical. This switch offers excellent isolation and can handle high power levels, making it suitable for demanding applications.

Applications

  • Wireless Communication Systems: Used in cellular base stations, WLAN (Wireless Local Area Network) devices, and other wireless communication equipment.
  • Test and Measurement Equipment: Employed in signal routing and switching in test and measurement setups.
  • Radar Systems: Used in radar transceivers for signal switching.
  • Satellite Communication: Implemented in satellite communication systems for signal routing.
  • Software Defined Radio (SDR): Used in SDR platforms for flexible signal switching.

Features

  • SPDT Configuration: Provides a single-pole, double-throw switching function.
  • High Linearity: Offers excellent linearity performance, minimizing signal distortion.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides high isolation between the input and output ports.
  • High Power Handling: Can handle high RF power levels without damage.
  • Fast Switching Speed: Offers fast switching speeds for quick signal routing.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.

Benefits

  • Improved Signal Quality: High linearity and low insertion loss ensure minimal signal distortion and attenuation.
  • Reliable Performance: High power handling capability ensures reliable operation in demanding applications.
  • Versatile Switching: SPDT configuration provides flexible signal routing options.
  • Simplified Design: Surface mount design simplifies assembly on printed circuit boards.
  • Enhanced System Performance: Excellent isolation prevents signal leakage and interference.

Additional Details

The PE4230 is typically controlled using a digital control signal. The switch requires a DC power supply for operation. Detailed specifications regarding insertion loss, isolation, VSWR (Voltage Standing Wave Ratio), switching speed, and power handling can be found in the Pasternack datasheet. Proper PCB layout is crucial for minimizing parasitic inductance and capacitance, which can affect the switch's performance, especially at high frequencies. Refer to the manufacturer's documentation for specific guidelines and application notes. ESD precautions should be taken during handling and assembly.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2118 $66.3540
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
235+ $1.4749 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess