EN
  • EN
  • DE

PE3291

Part No PE3291
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271873-PE3291
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE3291 CAD Model

Description

The PE3291, manufactured by Peregrine Semiconductor, is a high-performance, high-linearity UltraCMOS® switch designed for a variety of RF applications. These SPDT (Single Pole Double Throw) switches offer exceptional performance characteristics, making them suitable for demanding wireless communication systems.

Applications

  • Cellular Infrastructure: Used in base stations for antenna selection, filter selection, and receiver diversity applications.
  • Wireless Routers: Implemented in Wi-Fi routers and access points for band switching and antenna diversity.
  • Test and Measurement Equipment: Employed in RF test equipment for signal routing and switching.
  • Satellite Communications: Used in satellite transceivers for signal selection and routing.
  • Software-Defined Radio (SDR): Ideal for SDR platforms due to their wide bandwidth and high linearity.

Features

  • High Linearity: UltraCMOS® technology provides excellent linearity, minimizing signal distortion.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides excellent isolation between the switched ports, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between ports, improving system performance.
  • SPDT Configuration: Offers a versatile single-pole double-throw switching function.
  • UltraCMOS® Technology: Leveraging Peregrine's patented UltraCMOS process for superior RF performance.

Benefits

  • Improved Signal Integrity: High linearity minimizes signal distortion, ensuring accurate data transmission.
  • Extended Range: Low insertion loss maximizes signal strength, extending the communication range.
  • Reduced Interference: High isolation minimizes unwanted signal interference, improving system performance.
  • Enhanced Data Rates: Fast switching speeds enable higher data rates and improved system throughput.
  • Simplified Design: Integrated SPDT functionality simplifies circuit design and reduces component count.

The PE3291 SPDT switch offers a compelling combination of high performance, low power consumption, and compact size, making it an ideal solution for a wide range of RF applications. Its UltraCMOS® technology provides exceptional linearity and isolation, ensuring optimal signal integrity and system performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess