EN
  • EN
  • DE

RN5RG36AA-TR

Part No RN5RG36AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297515-RN5RG36AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG36AA-TR CAD Model

Description

The RN5RG36AA-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate output voltage, even when the input voltage is close to the desired output voltage. This regulator is part of the RN5RG series, which is known for its low current consumption and small package size, making it suitable for various portable and battery-powered applications.

Applications

  • Mobile Phones: Power management for various components within the phone.
  • Portable Audio Players: Providing stable voltage for audio processing and output stages.
  • Digital Cameras: Regulating power for image sensors and processing units.
  • Wearable Devices: Powering microcontrollers, sensors, and displays in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Supplying stable power for sensors, communication modules, and microcontrollers.

Features

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe threshold.
  • Small Package Size: Enables compact PCB designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Control: Allows for external control of the regulator's on/off state.

Benefits

  • Extended Battery Life: The low quiescent current helps extend the battery life of portable devices.
  • Stable Operation: The stable output voltage ensures reliable performance of connected components.
  • Protection from Damage: Overcurrent protection and thermal shutdown features protect the regulator and the load.
  • Reduced Board Space: The small package size enables more compact designs.
  • Improved System Performance: The accurate output voltage ensures that components receive the correct voltage for optimal performance.

Additional Details

The RN5RG36AA-TR is typically available in a small surface-mount package, such as a SOT-23 or similar. The datasheet specifies key electrical characteristics, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. Application notes provide guidance on circuit design and component selection to ensure optimal performance. It is essential to consult the datasheet for specific application guidelines and safety precautions provided by Ricoh.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess