EN
  • EN
  • DE

PE3341

Part No PE3341
Manufacturer Peregrine Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK BUF SDH 2.7GHZ 1CIRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Peregrine Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Main Purpose SONET/SDH, RF instrumentation systems, Wireless base stations
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 2.85 V to 3.15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 271874-PE3341
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE3341 CAD Model

Description

The PE3341, manufactured by Peregrine Semiconductor, is a high-performance, monolithic phase-locked loop (PLL) frequency synthesizer designed for various wireless communication and timing applications. This PLL integrates a high-frequency prescaler, a phase detector, a charge pump, and a loop filter amplifier to provide a flexible and accurate frequency synthesis solution.

Applications

  • Wireless Communications: Used in cellular base stations, wireless LAN (WLAN) systems, and other wireless communication devices for frequency synthesis.
  • Satellite Communications: Implemented in satellite transceivers for accurate frequency generation.
  • Test and Measurement Equipment: Employed in signal generators and frequency counters for precise frequency control.
  • Clock Generation: Used in clock generation circuits for high-speed digital systems.
  • Frequency Translation: Facilitates frequency translation in various RF and microwave applications.

Features

  • Wide Frequency Range: Supports a broad range of output frequencies, catering to diverse application requirements.
  • Low Phase Noise: Provides excellent phase noise performance, ensuring signal purity.
  • Integrated Prescaler: Simplifies frequency division and reduces external component count.
  • Programmable Charge Pump: Allows for fine-tuning of loop dynamics and performance.
  • Compact Size: Designed in a small form factor for space-constrained applications.
  • Single-Ended RF Output: Facilitates easy integration with other RF components.

Benefits

  • Accurate Frequency Synthesis: Provides precise and stable frequency generation for reliable system operation.
  • Improved Signal Quality: Low phase noise ensures excellent signal purity, minimizing interference and errors.
  • Reduced Design Complexity: Integrated functionality simplifies circuit design and reduces component count.
  • Enhanced System Performance: Optimal frequency synthesis improves overall system performance and reliability.
  • Versatile Application: Suitable for a wide range of wireless communication and timing applications.

The PE3341 PLL frequency synthesizer offers a comprehensive and high-performance solution for frequency generation and control. Its wide frequency range, low phase noise, and integrated functionality make it an ideal choice for demanding wireless communication and timing applications.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess