EN
  • EN
  • DE

PE4231-01

Part No PE4231-01
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271886-PE4231-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4231-01 CAD Model

Description

The PE4231-01, manufactured by Peregrine Semiconductor, is a high-performance SPDT (Single Pole Double Throw) RF switch designed for a wide range of wireless applications. Built on Peregrine's UltraCMOS® technology, this switch offers exceptional linearity, low insertion loss, and high isolation, making it suitable for demanding RF systems.

Applications

  • Cellular Infrastructure: Used in base stations for antenna selection, filter selection, and receiver diversity applications.
  • Wireless LAN (WLAN): Implemented in Wi-Fi routers and access points for band switching and antenna diversity.
  • Software-Defined Radio (SDR): Ideal for SDR platforms due to its wide bandwidth and high linearity.
  • Test and Measurement Equipment: Employed in RF test equipment for signal routing and switching.
  • General Purpose RF Switching: Suitable for various RF signal routing and switching applications.

Features

  • High Linearity: UltraCMOS® technology provides excellent linearity, minimizing signal distortion.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides excellent isolation between the switched ports, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between ports, improving system performance.
  • SPDT Configuration: Offers a versatile single-pole double-throw switching function.
  • UltraCMOS® Technology: Leveraging Peregrine's patented UltraCMOS process for superior RF performance.

Benefits

  • Improved Signal Integrity: High linearity minimizes signal distortion, ensuring accurate data transmission.
  • Extended Range: Low insertion loss maximizes signal strength, extending the communication range.
  • Reduced Interference: High isolation minimizes unwanted signal interference, improving system performance.
  • Enhanced Data Rates: Fast switching speeds enable higher data rates and improved system throughput.
  • Simplified Design: Integrated SPDT functionality simplifies circuit design and reduces component count.

The PE4231-01 SPDT switch offers a compelling combination of high performance, low power consumption, and compact size, making it an ideal solution for a wide range of RF applications. Its UltraCMOS® technology ensures optimal signal integrity and system performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess