EN
  • EN
  • DE

PE42512A-X

Part No PE42512A-X
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description RF Switch SP12T 0.009MHz to 8GHz 19dB 32-Pin QFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182175-PE42512A-X
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE42512A-X CAD Model

Description

The PE42512A-X is a high-linearity SPDT (Single Pole Double Throw) RF switch from pSemi (Peregrine Semiconductor). This switch is designed for use in a variety of RF applications, offering high isolation and low insertion loss. The 'PE' prefix indicates a Peregrine Semiconductor product, '42512' is the part number, 'A' might represent a specific revision, and '-X' could indicate packaging or other specific options.

Applications:

  • Wireless Communications: Used in cellular base stations, handsets, and other wireless communication devices.
  • Test and Measurement Equipment: Utilized in signal routing and switching within test equipment.
  • Satellite Communications: Employed in satellite communication systems for signal switching.
  • Radar Systems: Integrated into radar systems for signal routing and control.
  • Software Defined Radio (SDR): SDR platforms for flexible RF front-end configuration.

Features:

  • SPDT Configuration: Single Pole Double Throw configuration allows for versatile signal routing.
  • High Isolation: Provides excellent isolation between the switched paths, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation through the switch, preserving signal strength.
  • High Linearity: Ensures minimal signal distortion, preserving signal integrity.
  • Fast Switching Speed: Enables rapid switching between the two output paths.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Compact Package: Small footprint saves valuable board space.

Benefits:

  • Improved System Performance: High isolation and low insertion loss enhance overall system performance.
  • Enhanced Signal Integrity: High linearity minimizes signal distortion, ensuring accurate signal transmission.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Design Flexibility: SPDT configuration provides versatile signal routing options.
  • Space Saving: Compact package minimizes board space requirements.

Additional Details:

The specific frequency range, insertion loss, isolation, and switching speed are critical parameters for selecting the PE42512A-X for a particular application. Supply voltage requirements and operating temperature range must be considered for reliable operation. ESD (Electrostatic Discharge) sensitivity is also an important factor to consider during handling and assembly. Consult the pSemi documentation for detailed specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2406 $52.4812
5+ $21.5308 $107.6540
8+ $20.8580 $166.8640
10+ $20.1851 $201.8510
13+ $19.5123 $253.6599
18+ $17.4938 $314.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,241 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess