EN
  • EN
  • DE

PE42641MLI-Z

Part No PE42641MLI-Z
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271907-PE42641MLI-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE42641MLI-Z CAD Model

Description

The PE42641MLI-Z is an UltraCMOS® SP4T RF Switch from Peregrine Semiconductor. It's designed for a wide range of wireless applications, offering high isolation, low insertion loss, and excellent linearity performance. This switch is suitable for replacing electromechanical relays and pin diodes in various RF front-end designs.

Applications

  • Test and Measurement equipment
  • RF Signal Routing
  • Filter Bank Switching
  • Wireless Infrastructure
  • Handheld Devices

Features

  • High Isolation: Provides excellent signal isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Ensures minimal signal attenuation when the switch is in the ON state.
  • High Linearity: Offers exceptional linearity performance, minimizing distortion in RF signals.
  • UltraCMOS® Technology: Utilizes Peregrine's UltraCMOS® process technology for superior performance and reliability.
  • SP4T Configuration: Single-Pole, Four-Throw configuration allows for versatile signal routing.
  • Integrated Logic Control: Simplifies control interface with integrated logic.
  • Wide Frequency Range: Operates effectively over a broad frequency spectrum.
  • Small Form Factor: Compact package size enables integration into space-constrained applications.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced overall system performance.
  • Reduced Board Space: Small form factor allows for compact designs and efficient use of board space.
  • Simplified Design: Integrated logic control simplifies the design process and reduces the number of external components.
  • Enhanced Reliability: UltraCMOS® technology ensures robust performance and long-term reliability.
  • Cost-Effective Solution: Provides a cost-effective alternative to electromechanical relays and pin diodes.

Additional Details

The PE42641MLI-Z operates with a single positive supply voltage. It is offered in a compact QFN package. Specific electrical characteristics include typical insertion loss of around 0.6 dB at 3 GHz and isolation of approximately 30 dB at 3 GHz. It handles input power levels suitable for typical wireless applications. The control voltage is compatible with standard CMOS logic levels.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.8116 $114.8116
2+ $111.1087 $222.2174
3+ $107.4046 $322.2138
4+ $96.2935 $385.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess