EN
  • EN
  • DE

FK4000051W/40.0000MHZ

Part No FK4000051W/40.0000MHZ
Manufacturer Pericom
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823327-FK4000051W/40.0000MHZ
Ultra Librarian 3D Model Ultra Librarian FK4000051W/40.0000MHZ CAD Model

Description

The FK4000051W/40.0000MHZ is a crystal oscillator manufactured by Pericom (now Diodes Incorporated). Crystal oscillators are electronic circuits that generate a precise, stable frequency signal. This particular oscillator operates at a frequency of 40.0000 MHz.

Applications:

  • Microprocessors and Microcontrollers: Serves as a clock source for timing operations in processors and microcontrollers.
  • Communication Equipment: Used in radio transceivers, network devices, and other communication systems for accurate frequency generation.
  • Timing Circuits: Employed in various timing applications, such as real-time clocks (RTCs) and frequency synthesizers.
  • Test and Measurement Equipment: Provides a stable frequency reference for calibrating and testing electronic devices.
  • Digital Signal Processing (DSP): Used in DSP applications where precise timing is crucial for signal processing algorithms.

Features:

  • Frequency: Operates at a fundamental frequency of 40.0000 MHz.
  • Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Minimizes jitter (timing variations) in the output signal, ensuring accurate timing.
  • CMOS Output: Features a CMOS-compatible output signal for easy integration with digital circuits.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • Low Power Consumption: Designed for low power consumption to conserve energy in battery-powered devices.

Benefits:

  • Precise Timing: Delivers a highly accurate and stable clock signal for reliable system operation.
  • Enhanced Performance: Improves the performance of microprocessors, communication equipment, and other timing-sensitive applications.
  • Reduced Noise: Low jitter output minimizes timing errors and reduces noise in digital circuits.
  • Easy Integration: CMOS-compatible output simplifies integration with a wide range of digital devices.
  • Space Saving: Compact package design allows for use in small form-factor applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

The FK4000051W/40.0000MHZ crystal oscillator from Pericom provides a reliable and accurate clock source for various electronic applications. Its combination of frequency stability, low jitter, and CMOS output makes it a suitable choice for demanding timing requirements.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess