EN
  • EN
  • DE

PI2EQXDP101ZFEX

Part No PI2EQXDP101ZFEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274248-PI2EQXDP101ZFEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQXDP101ZFEX CAD Model

Description

The PI2EQXDP101ZFEX is a DisplayPort ReDriver from Pericom (now Diodes Incorporated), designed to enhance signal integrity in DisplayPort (DP) applications. It compensates for signal attenuation and Inter-Symbol Interference (ISI), enabling longer cable lengths and improved signal quality for high-resolution displays.

Applications:

  • Desktop and Laptop Computers: Improves DisplayPort signal quality for external monitors.
  • Docking Stations: Extends the reach and reliability of DisplayPort signals to connected displays.
  • Graphics Cards: Enhances signal integrity for high-resolution and high refresh rate displays.
  • Monitors and Displays: Used internally to improve signal quality over longer internal connections.
  • Projectors: Maintains signal integrity for long cable runs to projectors.

Features:

  • DisplayPort 1.4 Compliance: Supports DisplayPort 1.4 data rates.
  • Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Automatic Equalization: Automatically adjusts equalization settings based on channel conditions.
  • Compact Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
  • Extended Cable Reach: Enables longer DisplayPort cable lengths without signal degradation.
  • Enhanced Display Performance: Allows for higher resolutions and refresh rates.
  • Reduced System Cost: Minimizes the need for expensive cables.
  • Simplified Design: Automatic equalization simplifies the design process.

Additional Details:

The PI2EQXDP101ZFEX operates from a 3.3V supply. Detailed specifications, including supported DisplayPort data rates, equalization ranges, and power consumption, are found in the product datasheet. The package type is typically a small QFN or similar, designed for surface mounting. Automatic equalization is particularly beneficial in applications with varying cable lengths or display types.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess