EN
  • EN
  • DE

PI3B16211KX

Part No PI3B16211KX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274289-PI3B16211KX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B16211KX CAD Model

Description

The PI3B16211KX from Pericom is a high-bandwidth, 16-bit bus switch designed for multiplexing or demultiplexing applications. This device enables efficient data routing and signal switching in high-speed digital systems. It is designed with very low on-resistance to minimize signal distortion and propagation delay, ensuring signal integrity in demanding applications.

Applications:

  • High-speed data routing
  • Multiplexing/Demultiplexing applications
  • Memory swapping and sharing
  • Bus isolation
  • Signal switching in communication systems
  • Mobile computing devices

Features:

  • Low On-Resistance (Ron): Provides minimal signal attenuation, reducing insertion loss.
  • Fast Switching Speed: Ensures quick signal transitions for high-speed performance.
  • High Bandwidth: Supports high-frequency signals without degradation.
  • Bi-directional Signal Path: Allows data to flow in either direction, providing design flexibility.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • TTL-Compatible Control Inputs: Enables easy interfacing with standard logic circuits.
  • Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Low on-resistance and fast switching speeds preserve signal quality.
  • Increased System Performance: High bandwidth enables faster data transfer rates.
  • Enhanced Design Flexibility: Bi-directional signal path allows for versatile configurations.
  • Reduced Power Consumption: Low power operation minimizes energy usage.
  • Simplified System Integration: TTL-compatible inputs facilitate easy interfacing.

Additional Details:

The PI3B16211KX is typically used in systems where high-speed data transfer and minimal signal distortion are critical. It can be used for switching between different memory banks, routing data between peripherals, or isolating sections of a bus. The bi-directional nature of the switch allows it to be used in applications where data needs to flow in both directions. The low on-resistance ensures that signals are not significantly attenuated as they pass through the switch. The device operates from a standard power supply voltage. It is designed to meet the requirements of various high-speed digital applications. This bus switch is designed to reduce signal reflections and crosstalk. Package options are available to meet different design constraints. The device’s TTL-compatible control inputs make it straightforward to integrate with a wide range of microprocessors, microcontrollers, and other logic devices.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess