EN
  • EN
  • DE

PI3C3244L

Part No PI3C3244L
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347895-PI3C3244L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C3244L CAD Model

Description

The PI3C3244L from Pericom is a 3.3V, 8-bit bus switch with a low on-resistance, designed for high-speed signal switching applications. It ensures minimal signal distortion and maximizes performance in demanding digital systems. This bus switch is engineered to provide a clean and efficient signal path, enabling reliable data transmission.

Applications:

  • High-Speed Data Routing: Used in servers, networking equipment, and high-performance computing systems for rapid and efficient data transfer.
  • Signal Multiplexing: Allows selecting one signal from multiple inputs, streamlining circuit designs.
  • Bus Isolation: Electrically isolates bus segments, preventing noise and interference propagation.
  • Data Acquisition Systems: Used in data acquisition cards and systems for high-fidelity signal switching.
  • Portable Devices: Used in portable electronics to switch data paths, optimizing power consumption and performance.

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission rates.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions, providing flexibility in circuit design.
  • Low Power Consumption: Optimizes power efficiency.
  • Enable/Disable Control: Provides control over the switching function.
  • 3.3V Operation: Compatible with 3.3V logic systems.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation for reliable data transmission.
  • Enhanced System Performance: Reduced propagation delay contributes to faster switching speeds.
  • Greater Design Flexibility: Allows for complex switching functions.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Simplified Board Layout: Reduces component count.
  • Increased System Reliability: Protects against noise and interference.

The PI3C3244L is available in a surface-mount package. Refer to the manufacturer's datasheet for detailed specifications, pinout information, voltage requirements, and operating temperature range. It provides a solution for high-performance signal switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess