EN
  • EN
  • DE

PI3EQX6701ZDEX

Part No PI3EQX6701ZDEX
Manufacturer Pericom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150+
Reference case QFN
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 740732-PI3EQX6701ZDEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX6701ZDEX CAD Model

Description

The PI3EQX6701ZDEX is a high-performance, low-power linear ReDriver designed by Pericom (now part of Diodes Incorporated). It is specifically designed to enhance signal integrity in high-speed serial interfaces such as USB 3.2, DisplayPort, and PCIe. This ReDriver compensates for channel losses and reduces jitter, enabling reliable data transmission over longer distances and through lossy channels.

Applications

  • USB 3.2 Gen 1 and Gen 2 Host and Device Applications: Improves signal integrity in USB hubs, docking stations, and peripherals.
  • DisplayPort Repeaters: Extends the reach of DisplayPort signals in monitors, projectors, and other display devices.
  • PCIe Gen 3 and Gen 4 Repeaters: Enhances signal quality in PCIe-based systems, such as servers, storage devices, and graphics cards.
  • Laptop and Desktop Computers: Integrated into motherboards and expansion cards to improve signal integrity for high-speed interfaces.
  • Embedded Systems: Used in various embedded applications requiring reliable high-speed data transmission.

Features

  • USB 3.2, DisplayPort, and PCIe Compatibility: Supports multiple high-speed serial interfaces.
  • Adaptive Equalization: Automatically adjusts equalization settings to compensate for channel losses.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Adjustable Transmit Amplitude: Allows for fine-tuning of signal strength to optimize performance.
  • Integrated Termination Resistors: Reduces external component count.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Improved Signal Integrity: Reduces jitter and compensates for channel losses, resulting in more reliable data transmission.
  • Extended Reach: Enables longer cable lengths and allows for greater distances between devices.
  • Reduced System Cost: Integrated features minimize external component count and simplify design.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Increased System Performance: Improves overall system performance by ensuring reliable high-speed data transfer.

Specifications

The PI3EQX6701ZDEX features programmable equalization and de-emphasis settings. It operates from a single 3.3V power supply and has a typical power consumption of less than 100mW. The device is available in a QFN package. It's designed to meet the stringent requirements of high-speed serial interfaces, ensuring compliance with industry standards.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5350 $61.4000
95+ $1.2590 $119.6050
145+ $1.2197 $176.8565
200+ $1.1804 $236.0800
255+ $1.1411 $290.9805
340+ $1.0233 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess