EN
  • EN
  • DE

PI49FCT805CTSX

Part No PI49FCT805CTSX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description Clock Fanout Buffer 10-OUT 20-Pin SOIC Clock Fanout Buffer 10-OUT 20-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084766-PI49FCT805CTSX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI49FCT805CTSX CAD Model

Description

The PI49FCT805CTSX is a high-speed, low-power 9-bit bus transceiver designed for bidirectional data transfer in various digital systems. Manufactured by Pericom Semiconductor, this device is part of the FCT (Fast CMOS Technology) family, ensuring high performance and minimal signal distortion. It is commonly used in applications requiring reliable data communication between different bus segments or devices.

Applications

  • Bidirectional data transfer in computer systems
  • Memory interface applications
  • Level translation between different voltage domains
  • Backplane transceivers
  • Interface between microprocessors and peripheral devices

Features

  • 9-Bit Bus Transceiver: Facilitates data transfer across 9 parallel data lines.
  • Bidirectional Data Flow: Supports data transmission in both directions, controlled by a direction pin.
  • Low Propagation Delay: Enables fast data transfer, crucial for high-speed systems.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels for easy integration.
  • Output Enable Control: Allows disabling the outputs, providing isolation and power-saving options.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering flexibility in system design.
  • Package: Available in space-efficient packages like SOIC or TSSOP.

Benefits

  • Enhanced System Performance: Fast data transfer rates improve overall system throughput.
  • Improved Signal Integrity: Low propagation delay and minimal signal distortion ensure reliable data communication.
  • Design Flexibility: Bidirectional data flow and output enable control provide versatile interface options.
  • Simplified System Integration: TTL compatible inputs facilitate easy interfacing with other logic devices.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency.

The PI49FCT805CTSX typically comes in SOIC and TSSOP packages for easy surface mounting. It features high drive capability allowing it to drive heavily loaded backplanes. It is designed to operate over a wide temperature range. The transceiver includes internal termination resistors to minimize signal reflections. The device is also designed with ESD protection structures on all pins to prevent damage from electrostatic discharge events. Enable and direction control lines provide full control over data flow through the device. The PI49FCT805CTSX is used in a wide variety of applications where bidirectional buffering of signals is required.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess