EN
  • EN
  • DE

PI5C3251LX

Part No PI5C3251LX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1127599-PI5C3251LX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3251LX CAD Model

Description

The PI5C3251LX from Pericom Semiconductor (now Diodes Incorporated) is a high-bandwidth, 2.5 GHz single-channel, 2:1 multiplexer/demultiplexer switch. This device is designed for high-speed signal routing applications, offering minimal signal degradation and low insertion loss.

Applications:

  • High-speed data routing
  • Signal multiplexing in communication systems
  • Video signal switching
  • A/V switching in consumer electronics
  • Data acquisition systems

Features:

  • High bandwidth: 2.5 GHz
  • Low insertion loss: typically -1 dB at 2.5 GHz
  • Low crosstalk: -30 dB at 2.5 GHz
  • Wide operating voltage range: 3.0V to 5.5V
  • Fast switching speed: typically 2 ns
  • Low power consumption
  • Available in various packages (e.g., X1QFN)
  • Bi-directional signal switching capability

Benefits:

  • Improved Signal Integrity: The low insertion loss and crosstalk minimize signal degradation, ensuring high-quality signal transmission.
  • Increased System Performance: High bandwidth supports high data rates, enhancing overall system performance.
  • Flexibility in Design: Wide operating voltage range allows for use in various applications and systems.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and extended battery life in portable devices.
  • Compact Design: Small package options enable integration into space-constrained applications.

Additional Details:

The PI5C3251LX is fabricated using advanced CMOS technology, ensuring high performance and reliability. The device operates over a wide temperature range. It is designed to handle high-speed digital signals with minimal distortion. The control input is CMOS compatible, allowing easy interface with standard logic circuits. It’s suitable for applications requiring precise signal routing and switching. Its bi-directional capability adds to its versatility. The device's impedance is carefully controlled to minimize signal reflections.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess