The PI5C3251QX is a 2.5V/3.3V, 4-Bit, 2:1 Multiplexer/Demultiplexer Bus Switch manufactured by Pericom Semiconductor. This device is designed for high-speed switching applications, minimizing signal distortion and propagation delay. It is commonly used in data routing and multiplexing applications in various digital systems.
Applications:
- Data Multiplexing/Demultiplexing
- Bus Switching
- Signal Routing
- Memory Interleaving
- Hot-Swapping Applications
Features:
- Low On-Resistance: Minimizes signal attenuation
- Low Propagation Delay: Ensures high-speed performance
- 2.5V/3.3V Operation: Compatible with various logic levels
- 4-Bit Configuration: Handles multiple data lines simultaneously
- 2:1 Multiplexer/Demultiplexer: Versatile for different signal routing scenarios
- Enable Control: Allows selective activation of the switch
- Available in QFN and other compact packages
Benefits:
- Improved signal integrity due to low on-resistance and minimal signal distortion.
- High-speed data transfer capability through low propagation delay.
- Flexible system design due to 2.5V/3.3V compatibility.
- Efficient data handling with 4-bit configuration.
- Versatile usage in different applications because of multiplexer/demultiplexer functionality.
- Reduced board space due to compact packaging.
Additional Details:
The PI5C3251QX features a low on-resistance, which minimizes signal attenuation across the switch, thus preserving signal integrity. The device also exhibits a very low propagation delay, ensuring that data can be switched quickly and efficiently. It is designed to operate at both 2.5V and 3.3V logic levels, making it compatible with a wide range of digital systems. The 4-bit configuration allows for the simultaneous switching of multiple data lines. An enable control input provides for selective activation of the switch. It typically comes in a compact QFN (Quad Flat No-leads) package for space-saving PCB design. This bus switch is ideal for applications where high-speed data routing and signal integrity are critical, such as in communication systems, networking equipment, and high-performance computing platforms.