The K9F4G08U0F-SIB0 is a 4Gbit NAND Flash memory device manufactured by Samsung. This memory chip is designed for high-density storage applications, offering a cost-effective and reliable solution for embedded systems, consumer electronics, and data storage devices.
Applications:
- Solid State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Embedded Systems
- Digital Cameras and Camcorders
- Mobile Phones and Tablets
Features:
- 4Gbit (512M x 8 bit) capacity
- Supply Voltage: 2.7V ~ 3.6V
- Page Size: (2K + 64) Bytes
- Block Size: (128K + 4K) Bytes
- Serial Interface
- Data Retention: 10 years
- Endurance: 100,000 Program/Erase Cycles
- Operating Temperature: -40°C to +85°C
- RoHS Compliant
Benefits:
- High storage density in a small form factor
- Fast data access and transfer rates
- Low power consumption
- High reliability and endurance
- Cost-effective storage solution
- Wide operating temperature range for use in diverse environments
Technical Specifications:
The K9F4G08U0F-SIB0 utilizes a serial interface for data transfer. It features a page size of (2K + 64) bytes and a block size of (128K + 4K) bytes. The device operates on a supply voltage of 2.7V to 3.6V. It is designed for high endurance, capable of withstanding 100,000 program/erase cycles. The data retention is specified at 10 years. The operating temperature range is from -40°C to +85°C.
This NAND Flash memory chip provides a reliable and efficient storage solution for a wide range of applications. Its high density, fast performance, and low power consumption make it suitable for use in demanding environments.