EN
  • EN
  • DE

PI5C6801CLX

Part No PI5C6801CLX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274805-PI5C6801CLX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C6801CLX CAD Model

Description

The PI5C6801CLX is a 3.3V, 4-bit bus switch from Pericom Semiconductor (now Diodes Incorporated), designed for high-speed signal switching applications. It provides a low-resistance path for signals, minimizing signal degradation and ensuring efficient data transfer.

Applications

  • Bus Isolation
  • Data Multiplexing and Demultiplexing
  • High-Speed Data Routing in Communication Systems
  • Memory Interfacing
  • Signal Switching in Network Devices

Features

  • Low On-Resistance: Minimizes signal attenuation for better signal integrity.
  • 3.3V Supply Voltage: Compatible with standard logic levels.
  • 4-Bit Configuration: Suitable for various data bus applications.
  • High Bandwidth: Supports high-speed data transfer rates.
  • Low Power Consumption: Contributes to energy efficiency in systems.
  • Enable Control: Allows for easy isolation and control of the switch.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation, leading to reliable data transmission.
  • Increased System Performance: High bandwidth enables faster data transfer.
  • Reduced Power Consumption: Low power design contributes to energy savings.
  • Enhanced System Flexibility: Versatile switch for various data routing applications.
  • Simplified System Design: Easy integration with standard logic levels.

Additional Details

The PI5C6801CLX is typically available in a TSSOP or SOIC package. It is designed to operate over the standard industrial temperature range. Propagation delay is minimal, ensuring high-speed performance. The device is designed to minimize signal reflection and crosstalk. Consult the Pericom/Diodes Incorporated datasheet for detailed specifications, including voltage levels, current consumption, and timing characteristics.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess