EN
  • EN
  • DE

PI5V332QX

Part No PI5V332QX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084782-PI5V332QX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5V332QX CAD Model

Description

The PI5V332QX is a Dual SPDT (Single-Pole Double-Throw) Analog Switch manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-performance analog and digital signal switching applications. It allows selection between two different signal paths for each of the two independent switches, making it suitable for a variety of signal routing and multiplexing tasks. Its low on-resistance and fast switching speeds ensure minimal signal distortion and high throughput.

Applications

  • Audio signal routing
  • Video signal switching
  • Data acquisition systems
  • Communication equipment
  • Analog signal multiplexing

Features

  • Dual SPDT Switch: Provides two independent single-pole double-throw switches.
  • Low On-Resistance: Minimizes signal attenuation during switching, ensuring signal integrity.
  • Fast Switching Speed: Allows for rapid signal routing, improving system throughput.
  • Minimal Propagation Delay: Ensures quick signal transmission, crucial for high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering compatibility with various system designs.
  • Control Inputs: Separate control inputs for each switch enable independent switching.
  • Package: Available in space-saving packages like QSOP or TSSOP.

Benefits

  • Improved System Performance: Efficient signal routing and switching contribute to higher throughput.
  • Reduced Signal Degradation: Low on-resistance minimizes signal attenuation during data transfer.
  • Increased System Flexibility: Enables dynamic allocation of signal paths.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI5V332QX typically comes in QSOP or TSSOP packages for surface mounting. It is designed to operate over a wide temperature range. The switch supports bi-directional signal flow. It is used in applications where high-speed switching and minimal signal distortion are critical. The device includes ESD protection features. The separate control inputs allow for independent switching of each of the two SPDT switches. Its low power operation is beneficial in energy-conscious applications. This analog switch is often utilized in applications to select among different signal sources or to route signals to different destinations.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess