The SI4902DY-T1 is a P-Channel Power MOSFET from Vishay Siliconix, designed for efficient power management in a variety of applications. It's particularly well-suited for load switching, DC-DC conversion, and battery management systems where low on-resistance and fast switching speeds are critical.
Applications
- Load Switching
- DC-DC Converters
- Battery Management Systems
- Power Management in Portable Devices
- Automotive Applications
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- RoHS Compliant
Benefits
- Improved Efficiency: Low RDS(on) minimizes conduction losses, increasing overall power efficiency.
- Fast Switching: Reduces switching losses and improves performance in high-frequency applications.
- Compact Design: Allows for smaller and more efficient power supply designs.
- Reliable Performance: Robust design ensures consistent and reliable operation under varying conditions.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications
The SI4902DY-T1 features a drain-source voltage (VDS) rating that allows it to handle a wide range of input voltages. The gate-source voltage (VGS) rating provides flexibility in gate drive design. The low RDS(on) is a key parameter for minimizing conduction losses. It utilizes Vishay's advanced TrenchFET® technology to achieve optimal performance. The device is available in a surface-mount package suitable for automated assembly. Refer to the datasheet for specific current and voltage ratings, thermal resistance, and other critical parameters.