The PI6C182BH is a high-performance clock generator and buffer from Pericom (now Diodes Incorporated). This device is designed to provide precise and stable clock signals for a variety of applications, including networking, computing, and data communication systems. It offers multiple outputs and flexible configuration options, allowing for optimized clock distribution and management.
Applications
- Networking equipment (e.g., routers, switches)
- Desktop and server computers
- Data communication systems
- Storage devices
- Embedded systems
Features
- Multiple clock outputs
- Low skew and jitter
- Selectable output frequencies
- Operating frequency up to 200 MHz
- 3.3V power supply
- LVCMOS output levels
- Spread spectrum clock generation (SSCG) support
- RoHS compliant
Benefits
- Precise Clock Generation: Provides stable and accurate clock signals, ensuring reliable system operation.
- Low Skew and Jitter: Minimizes clock skew and jitter, improving signal integrity and reducing timing errors.
- Flexible Configuration: Offers selectable output frequencies and other configuration options, allowing for customization to specific system requirements.
- High Performance: Supports operating frequencies up to 200 MHz, enabling high-speed data transfer and processing.
- Reduced EMI: Spread spectrum clock generation (SSCG) reduces electromagnetic interference (EMI), improving system compatibility.
The PI6C182BH generates multiple clock outputs from a single input reference. It provides low skew and jitter performance to ensure the integrity of the clock signals across the system. The device also supports spread spectrum clock generation (SSCG), which helps to reduce electromagnetic interference (EMI). The PI6C182BH is typically used in systems that require precise and reliable clock signals for high-speed data transfer and processing. It is available in various package options, including TSSOP and QFN. This device is a critical component in ensuring synchronized operation and optimal performance of digital systems.