EN
  • EN
  • DE

PI6C2308A-1HL

Part No PI6C2308A-1HL
Manufacturer Pericom
Description 3.3V Zero-Delay Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237592-PI6C2308A-1HL
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2308A-1HL CAD Model

Description

The PI6C2308A-1HL is a high-performance, low-skew, low-jitter zero delay buffer (ZDB) from Pericom (now part of Diodes Incorporated). It is designed to distribute clock signals with minimal skew and jitter, making it suitable for high-speed digital systems. This device is commonly used in applications such as computer motherboards, networking equipment, and high-speed data communication systems.

Applications:

  • Computer Motherboards: Used to distribute clock signals to various components on the motherboard.
  • Networking Equipment: Employed in networking devices such as routers and switches to distribute clock signals.
  • High-Speed Data Communication Systems: Suitable for high-speed data communication systems where clock signal integrity is critical.
  • Servers: Used in server systems to distribute clock signals to various components.
  • Graphics Cards: Can be used in graphics cards to distribute clock signals to the GPU and memory.

Features:

  • Zero Delay: Provides zero delay between the input and output clock signals.
  • Low Skew: Minimizes skew between output clock signals.
  • Low Jitter: Reduces jitter in the output clock signals.
  • High-Speed Operation: Supports high-speed clock frequencies.
  • Multiple Outputs: Provides multiple output clock signals.

Benefits:

  • Improved System Performance: Low skew and jitter improve the overall performance of high-speed digital systems.
  • Reliable Clock Distribution: Zero delay ensures reliable clock distribution to various components.
  • Reduced Timing Margin: Low skew and jitter reduce the required timing margin in system design.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Enhanced Signal Integrity: Improves the overall signal integrity of clock signals.

Specifications:

The PI6C2308A-1HL typically supports clock frequencies up to 200 MHz. It features eight output clock signals. The device is commonly available in a small surface-mount package such as TSSOP-20.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9577 $58.7310
75+ $1.6066 $120.4950
115+ $1.5558 $178.9170
155+ $1.5061 $233.4455
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess