EN
  • EN
  • DE

PI6C2308A-1HW

Part No PI6C2308A-1HW
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 3.3V Zero-Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274879-PI6C2308A-1HW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2308A-1HW CAD Model

Description

The PI6C2308A-1HW is a general-purpose clock buffer, belonging to the PI6C2308A series from Pericom Semiconductor (now Diodes Incorporated). This series is known for its low-skew clock distribution capabilities, essential for maintaining signal integrity in digital systems.

Applications:

  • PC motherboards
  • Networking equipment (routers, switches, hubs)
  • Graphics cards
  • Embedded systems
  • Clock distribution in digital circuits

Features:

  • Low skew outputs: Ensures minimal timing differences between clock outputs.
  • Multiple output channels: Provides several clock signals for different system components.
  • Wide operating frequency range: Supports various clock frequencies depending on the application.
  • 3.3V power supply operation: Compatible with standard logic levels.
  • Output Enable (OE) control: Allows disabling the outputs for power saving or testing purposes.
  • Low power consumption: Designed for efficient operation.
  • Advanced features: May include features such as programmable skew or selectable output impedance (check the datasheet).
  • Various package options: Available in SOIC, TSSOP, and other packages.

Benefits:

  • Improved system performance: Low skew outputs contribute to faster and more reliable data transfer.
  • Simplified clock distribution: Provides multiple synchronized clock signals from a single source.
  • Reduced design complexity: Eases the task of clock management in complex systems.
  • Lower power consumption: Minimizes the overall power budget of the system.
  • Enhanced system reliability: Stable clock signals contribute to more reliable system operation.

Additional Details:

The PI6C2308A-1HW is typically used in applications where a single clock signal needs to be distributed to multiple components with minimal timing differences. The 'A' likely signifies an improved version of the PI6C2308 series with enhanced performance characteristics. The exact specifications, such as the maximum operating frequency, output impedance, and propagation delay, are detailed in the product datasheet. PCB layout and termination techniques are crucial for maintaining signal integrity at high frequencies. Consult the manufacturer's datasheet for detailed specifications and application notes. The number of outputs and specific features may vary within the PI6C2308A series, so it is crucial to consult the datasheet for this particular part number.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess