EN
  • EN
  • DE

PI6C305AX

Part No PI6C305AX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274924-PI6C305AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C305AX CAD Model

Description

The PI6C305AX is a low-voltage, low-power clock buffer designed for various applications requiring precise clock distribution. Manufactured by Pericom (now Diodes Incorporated), this device is optimized for minimal skew and jitter, ensuring reliable performance in sensitive digital systems.

Applications:

  • Notebook computers and other portable devices
  • Networking and communication equipment
  • Consumer electronics
  • Embedded systems
  • General-purpose clock distribution

Features:

  • Low Skew: Ensures minimal timing differences between outputs.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Multiple Outputs: Provides multiple clock outputs for distribution.
  • Low Jitter: Minimizes unwanted variations in the clock signal.
  • Output Enable Control: Allows for enabling or disabling the clock outputs.
  • Wide Operating Voltage Range: Accommodates different voltage levels.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Reliability: Low skew and jitter ensure stable operation.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Simplified Clock Distribution: Multiple outputs simplify clock tree design.
  • Reduced EMI: Low noise characteristics minimize electromagnetic interference.
  • Flexibility: Output enable control allows for dynamic clock management.
  • Space Savings: Small package size allows for denser board designs.

Additional Details:

The PI6C305AX is designed to provide clean and stable clock signals to multiple devices. It features low additive jitter and minimal propagation delay variation. The specific operating frequency, supply voltage range, and package type can vary. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions. This clock buffer is suitable for applications where minimizing power consumption and maintaining signal integrity are critical considerations.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess