EN
  • EN
  • DE

PI74ALVTC16245VX

Part No PI74ALVTC16245VX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084803-PI74ALVTC16245VX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74ALVTC16245VX CAD Model

Description

The PI74ALVTC16245VX is a 16-bit transceiver from Pericom, belonging to the Advanced Low-Voltage Transceiver with Controlled Output Drive (ALVTC) family. It's designed for high-speed, low-voltage data transmission and is commonly used in applications requiring bidirectional communication between devices with different voltage levels.

Applications:

  • Level Translation: Interfacing between devices operating at different voltage levels (e.g., 3.3V and 5V).
  • Data Bus Buffering: Enhancing signal strength and driving capability on data buses.
  • Memory Interface: Interfacing with memory devices in computer systems.
  • Peripheral Interfacing: Connecting peripherals such as printers, scanners, and storage devices.
  • Networking Equipment: Used in routers, switches, and other network devices for data transmission.

Features:

  • 16-Bit Transceiver: Allows bidirectional data transfer on 16 lines.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 2.5V).
  • Controlled Output Drive: Minimizes signal reflection and ringing.
  • High-Speed Performance: Supports high data transfer rates.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Tri-State Outputs: Allows for bus isolation when not actively driving the bus.

Benefits:

  • Voltage Level Compatibility: Enables interfacing between devices operating at different voltages.
  • Improved Signal Integrity: Controlled output drive reduces signal distortion.
  • Enhanced System Performance: High-speed performance supports fast data transfer rates.
  • Reduced Power Consumption: Low voltage operation reduces power consumption.
  • Simplified System Design: Integrated transceiver simplifies board layout and reduces component count.

Additional Details:

The PI74ALVTC16245VX operates from a low voltage power supply and is available in various package options. Detailed specifications include operating voltage, operating temperature range, propagation delay, output drive strength, and input voltage thresholds. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess