EN
  • EN
  • DE

PI74FCT162245TA

Part No PI74FCT162245TA
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
RoHS State Request Verification
Win Source Part Number 725975-PI74FCT162245TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245TA CAD Model

Description

The PI74FCT162245TA is a 16-bit Transceiver from Pericom (now Diodes Incorporated). It is designed for high-speed, bidirectional data transmission in bus-oriented systems. This device integrates sixteen independent transceivers, enabling it to efficiently handle parallel data transfers between different parts of a digital system. Its architecture minimizes signal propagation delay and ensures reliable data transmission.

Applications:

  • Memory Interfacing: Used in memory interfacing applications to buffer and drive data between memory devices and processors.
  • Bus Buffering: Employed as a bus buffer to increase drive capability and reduce loading on the bus.
  • Data Transmission: Utilized in data transmission systems to transfer data between different boards or modules.
  • Level Translation: Can be used for level translation between different voltage domains.
  • Backplane Driving: Suitable for driving backplanes in communication and computing systems.

Features:

  • 16-Bit Bidirectional Transceiver: Provides sixteen bidirectional channels for data transmission.
  • Low Propagation Delay: Exhibits low propagation delay, ensuring fast data transfer rates.
  • TTL/CMOS Compatible: Compatible with both TTL and CMOS logic levels.
  • Three-State Outputs: Features three-state outputs, allowing for bus isolation when not actively transmitting.
  • High Output Drive Capability: Offers high output drive capability for driving heavily loaded buses.
  • Hot Insertion Capability: Has hot insertion capability for use in systems where boards can be inserted or removed while powered.

Benefits:

  • High-Speed Data Transfer: Enables high-speed data transfer rates.
  • Increased Bus Drive Capability: Increases the drive capability of buses.
  • Improved Signal Integrity: Improves signal integrity by reducing loading and reflections.
  • Flexible Interface: Offers a flexible interface with TTL and CMOS compatibility.
  • Enhanced System Reliability: Enhances system reliability through its robust design.

Additional Details:

The PI74FCT162245TA operates from a 5V power supply and is available in a TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit) package. Detailed electrical characteristics and timing diagrams can be found in the Diodes Incorporated datasheet for this part. Care should be taken to properly terminate the transmission lines to avoid signal reflections. The direction of data flow is controlled by a direction pin (DIR) and output enable pin (/OE).

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess