EN
  • EN
  • DE

PI74FCT16244TVC

Part No PI74FCT16244TVC
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198545-PI74FCT16244TVC
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT16244TVC CAD Model

Description

The PI74FCT16244TVC is a 16-bit buffer/driver with 3-state outputs manufactured by Pericom Semiconductor (now part of Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family, offering high-speed performance with low power consumption. It's typically used to buffer or drive signals in high-performance digital systems, ensuring signal integrity and providing isolation between different parts of the circuit.

Applications:

  • Memory Interfacing: Buffering address and data lines for memory modules.
  • Bus Driving: Driving high-capacitance buses in computer systems and communication equipment.
  • Data Buffering: Isolating and buffering data signals between different circuit blocks.
  • Clock Buffering: Distributing clock signals with minimal skew and distortion.
  • Level Translation: Interfacing between different voltage levels.

Features:

  • 16-Bit Wide: Buffers or drives 16 independent data lines simultaneously.
  • 3-State Outputs: Allows outputs to be disabled, effectively disconnecting the device from the bus.
  • High-Speed Operation: Fast propagation delay for high-performance systems.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Output Enable Control: Separate output enable control for each byte.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Increased Fanout: Drives multiple loads without degrading signal quality.
  • Bus Isolation: Isolates different sections of a bus to prevent signal conflicts.
  • Enhanced System Performance: High-speed operation minimizes delays and improves overall system performance.
  • Reduced Power Consumption: Low power dissipation reduces heat generation and extends battery life (in portable applications).

Additional Details:

The PI74FCT16244TVC typically operates from a supply voltage of 3.3V or 5V. The propagation delay is typically in the nanosecond range. The output drive capability is sufficient to drive a significant number of loads. The 3-state outputs are controlled by output enable inputs, allowing the device to be effectively disconnected from the bus when not in use. The package is typically a TSSOP or SOIC package. It is important to consider the capacitive loading of the bus when selecting a buffer/driver to ensure proper signal integrity.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess