The PI74FCT163245CAX is a 16-bit to 32-bit configurable registered transceiver manufactured by Pericom (now Diodes Incorporated). It's part of the FCT (Fast CMOS Technology) family, designed for high-performance applications where speed and low power consumption are critical. This transceiver is particularly useful in systems requiring flexible bus interfacing and signal buffering.
Applications
- High-speed data transfer in computer systems
- Memory interfacing
- Backplane bus transceivers
- Networking equipment
- Digital signal processing systems
Features
- 16-bit to 32-bit configurable bidirectional transceiver
- Fast data transfer rates with low propagation delay
- TTL-compatible inputs and outputs
- Low power consumption
- 3-state outputs for bus isolation
- Output enable control
- Available in various package options (e.g., TSSOP, SOIC)
Benefits
- Enhanced system performance due to rapid data transmission
- Simplified interface with TTL logic devices
- Reduced power consumption, leading to energy efficiency
- Versatile bus interfacing due to the configurable architecture
- Prevention of bus contention via 3-state outputs
- Flexible control of data flow with output enable feature
Additional Details
The PI74FCT163245CAX operates from a 5V power supply and is characterized for operation over a wide temperature range. The configurable architecture allows the device to be used in either 16-bit or 32-bit bus systems, providing flexibility in system design. The low propagation delay ensures minimal impact on system timing. The 3-state outputs allow for easy bus isolation, preventing data contention and improving system reliability. The output enable control further enhances control over data flow. This device is commonly used in applications where high speed, low power, and flexible bus interfacing are required. Further information regarding specific package types, power dissipation, and timing characteristics are available in the manufacturer's datasheet.