The PI74FCT2245TSA is an octal transceiver manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for bidirectional data transmission across a bus or interface. It's part of the FCT (Fast CMOS Technology) family, which means it offers high-speed performance with low power consumption. The '245' designation typically indicates an octal transceiver with 3-state outputs, suitable for bus driving applications.
Applications
- Bus interfacing in computer systems
- Data communication systems
- Memory address drivers
- Input/Output port expansion
- Microprocessor systems
Features
- Octal bidirectional transceiver
- High-speed operation
- TTL-compatible inputs and outputs
- 3-state outputs for bus isolation
- Low power consumption
- Direction control pin to manage data flow
- Output enable pin for enabling/disabling outputs
- Available in surface mount packages like SOIC
Benefits
- Efficient data transfer across buses
- Easy integration with TTL logic
- Prevention of bus contention
- Reduced power consumption for longer battery life in portable devices
- Flexible data flow control
Additional Details
The PI74FCT2245TSA operates from a 5V supply and is usually specified over the commercial or industrial temperature range. The direction control (DIR) input determines the direction of data flow through the transceiver. The output enable (OE) input, when low, enables the outputs; when high, the outputs are in a high-impedance state, allowing other devices to drive the bus. The device is designed for high-performance applications where speed and low power are essential. It's typically used in systems where multiple devices share a common bus, and bus contention needs to be avoided. More precise information about propagation delays, power dissipation, and other electrical characteristics can be found in the device's datasheet.