EN
  • EN
  • DE

PI74FCT244ATSX

Part No PI74FCT244ATSX
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Pericom
Win Source Part Number 348342-PI74FCT244ATSX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT244ATSX CAD Model

Description

The PI74FCT244ATSX is an octal buffer/line driver with 3-state outputs from Pericom Semiconductor. This device is part of the FCT (Fast CMOS Technology) family, characterized by its high speed and low power consumption. It's designed to enhance signal integrity and drive capability in various digital systems.

Applications

  • Bus Driving: Buffering and driving signals on a bus to maintain signal integrity.
  • Memory Addressing: Driving address lines to memory devices.
  • Clock Distribution: Buffering and distributing clock signals.
  • Data Buffering: Temporary data storage and signal amplification.
  • I/O Expansion: Expanding the number of available I/O ports.

Features

  • High-Speed Operation: Provides fast propagation delays due to FCT technology.
  • Low Power Consumption: Minimizes power dissipation for energy efficiency.
  • Octal Configuration: Handles eight independent channels.
  • TTL Compatible Inputs: Interfaces seamlessly with TTL logic levels.
  • 3-State Outputs: Allows for bus isolation and prevents contention.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in SOIC and TSSOP packages, suitable for various mounting requirements.

Benefits

  • Improved Signal Quality: Buffering ensures clean and reliable signal transmission.
  • Increased Fan-Out: Drives multiple loads without signal degradation.
  • Enhanced System Performance: Fast propagation delays minimize signal delays.
  • Reduced Power Consumption: Contributes to energy-efficient system design.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other logic circuits.
  • Flexible Bus Management: 3-state outputs allow for easy bus isolation and conflict resolution.

Additional Details

The PI74FCT244ATSX features two output enable (OE) inputs, each controlling four of the eight outputs. When OE is high, the corresponding outputs are disabled and in a high-impedance state. The device is designed to minimize ground bounce and ensure clean signal transmission. Datasheet specifications provide the operating temperature range, supply voltage range, and detailed electrical characteristics. This is a non-inverting buffer, frequently used in telecom and industrial applications to improve signal strength and reliability. The 'SX' suffix typically refers to a specific packaging variant or operating temperature range. Consult the datasheet for precise details.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess